IC RAM 8MBIT SPI 108MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 8Mbit SPI 108 MHz 8-DFN (5x6)
IC RAM 8MBIT SPI 108MHZ 8DFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M30082040108X0PWAR | M30082040108X0PWAR | M30082040108X0PWAR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | RAM | RAM | Non-Volatile |
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |