MRAM (Magnetoresistive RAM) Memory IC 8Mb (2M x 4) 54MHz 8-SOIC
IC RAM 8MBIT 54MHZ 8SOIC
IC RAM 8MBIT 54MHZ 8SOIC
MRAM (Magnetoresistive RAM) Memory IC 8Mbit 54 MHz 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-M30082040054X0PSAY-ND | M30082040054X0PSAY | M30082040054X0PSAY | M30082040054X0PSAY |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | MRAM | RAM | Non-Volatile | RAM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |