Renesas Electronics Corporation Memory M30042040054X0ISAR

Description
MRAM (Magnetoresistive RAM) Memory IC 4Mb (1M x 4) 54MHz 8-SOIC
Request a Quote Datasheet
Description
MRAM (Magnetoresistive RAM) Memory IC 4Mb (1M x 4) 54MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-M30042040054X0ISARTR-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 4Mb (1M x 4) 54MHz 8-SOIC

MRAM (Magnetoresistive RAM) Memory IC 4Mb (1M x 4) 54MHz 8-SOIC

Buy Now Datasheet
IC RAM 4MBIT 54MHZ 8SOIC

IC RAM 4MBIT 54MHZ 8SOIC

Supplier's Site Datasheet
Memory - M30042040054X0ISAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 4Mbit 54 MHz 8-SOIC

MRAM (Magnetoresistive RAM) Memory IC 4Mbit 54 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - M30042040054X0ISAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
M30042040054X0ISAR
Integrated Circuits (ICs) - Memory M30042040054X0ISAR
IC RAM 4MBIT 54MHZ 8SOIC

IC RAM 4MBIT 54MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-M30042040054X0ISARTR-ND M30042040054X0ISAR M30042040054X0ISAR M30042040054X0ISAR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category MRAM RAM RAM Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers