RENESAS ELECTRONICS CORPORATION
M2061-11I622.0800 -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Renesas Electronics Corporation
Clock Generators, PLLs, Frequency Synthesizers
M2061-11I622.0800
Description
IC 622.08MHz 1 36-CLCC
-
Quarktwin Technology Ltd.
Description
IC 622.08MHz 1 36-CLCC
Technical Specifications
|
Product Category
|
Frequency Synthesizers |
|
Product Number
|
M2061-11I622.0800 |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
|
Synthesizer Type
|
Direct Synthesis
|
Unlock Full Specs
to access all available technical data
Similar Products
Synthesizer Type
Direct Synthesis
Standards
RoHS
Frequency
2286 to 2346 MHz
View Details
Synthesizer Type
Direct Synthesis
Frequency
0.0090 to 22600 MHz
Output Power
-2 dBm
View Details
Synthesizer Type
Direct Synthesis
Frequency
200 to 15000 MHz
Step Size
10000 kHz
View Details