Renesas Electronics Corporation 644.5313MHz Clock and Timing IC M2004-02-644.5313

Description
IC PLL FREQ TRANSLATOR 36CLCC / IC 644.5313MHz 1 36-CLCC Product overview: M2004-02-644.5313 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 644.5313MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 644.5313MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M2004-02-644.531 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL FREQ TRANSLATOR 36CLCC / IC 644.5313MHz 1 36-CLCC Product overview: M2004-02-644.5313 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 644.5313MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 644.5313MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M2004-02-644.531 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
644.5313MHz Clock and Timing IC
728-M2004-02-644.5313
644.5313MHz Clock and Timing IC 728-M2004-02-644.5313
IC PLL FREQ TRANSLATOR 36CLCC / IC 644.5313MHz 1 36-CLCC Product overview: M2004-02-644.5313 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 644.5313MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 644.5313MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M2004-02-644.531 3 can be used for catalog matching and distributor lookup.

IC PLL FREQ TRANSLATOR 36CLCC / IC 644.5313MHz 1 36-CLCC Product overview: M2004-02-644.5313 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 644.5313MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 644.5313MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M2004-02-644.5313 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2004-02-644.5313 - 880502-M2004-02-644.5313 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2004-02-644.5313
880502-M2004-02-644.5313
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2004-02-644.5313 880502-M2004-02-644.5313
Manufacturer: Renesas Electronics America Win Source Part Number: 880502-M2004-02-644. 5313 Operating Temperature Range: 0°C ~ 70°C Features: IC 644.5313MHz 1 36-CLCC Package: Tray Package: 36-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-CLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880502-M2004-02-644.5313
Operating Temperature Range: 0°C ~ 70°C
Features: IC 644.5313MHz 1 36-CLCC
Package: Tray
Package: 36-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 36-CLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2004-02-644.5313 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
M2004-02-644.5313
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers M2004-02-644.5313
IC PLL FREQ TRANSLATOR 36CLCC

IC PLL FREQ TRANSLATOR 36CLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-M2004-02-644.5313 880502-M2004-02-644.5313 M2004-02-644.5313
Product Name 644.5313MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2004-02-644.5313 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL
Package Type Tube Surface Mount; 36-CLCC Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data