The M2004-01-625.0000 is a Voltage Controlled SAW Oscillator (VCSO) based clock generator PLL designed for high-speed data communications. It operates with a frequency range from 300 to 700 MHz, with a specified center frequency of 625 MHz. The device features low phase jitter of less than 0.5 ps rms, making it suitable for applications requiring precise timing. The clock multiplication and output divider ratios are configurable through pin selection or serial programming, allowing flexibility in various applications. The device supports reference clock inputs in single-ended LVCMOS and LVTTL formats. It is packaged in a compact 9 x 9 mm surface mount format and operates on a single 3.3V power supply. The M2004-01-625.0000 is particularly well-suited for OC-48/192 data clock applications and includes external loop components for tailoring PLL loop response. It is also compatible with industrial temperature ranges, enhancing its applicability in demanding environments.
IC PLL FREQ TRANSLATOR 36CLCC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | M2004-01-625.0000 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |