IC RAM 16MBIT 108MHZ 8DFN
IC RAM 16MBIT 108MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 16Mbit 108 MHz 8-DFN (5x6)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M10162040108X0IWAY | M10162040108X0IWAY | M10162040108X0IWAY |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Non-Volatile | RAM | RAM |
| Data Rate | 108 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |