MRAM (Magnetoresistive RAM) Memory IC 8Mb (2M x 4) 108MHz 8-SOIC
IC RAM 8MBIT 108MHZ 8SOIC
IC RAM 8MBIT 108MHZ 8SOIC
MRAM (Magnetoresistive RAM) Memory IC 8Mbit 108 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-M10082040108X0ISARTR-ND | M10082040108X0ISAR | M10082040108X0ISAR | M10082040108X0ISAR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | MRAM | Non-Volatile | RAM | RAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |