Renesas Electronics Corporation Memory M10082040054X0PSAR

Description
MRAM (Magnetoresistive RAM) Memory IC 8Mb (2M x 4) SPI 54MHz 8-SOIC
Request a Quote Datasheet
Description
MRAM (Magnetoresistive RAM) Memory IC 8Mb (2M x 4) SPI 54MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-M10082040054X0PSARTR-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 8Mb (2M x 4) SPI 54MHz 8-SOIC

MRAM (Magnetoresistive RAM) Memory IC 8Mb (2M x 4) SPI 54MHz 8-SOIC

Buy Now Datasheet
Memory - M10082040054X0PSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 8Mbit SPI 54 MHz 8-SOIC

MRAM (Magnetoresistive RAM) Memory IC 8Mbit SPI 54 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - M10082040054X0PSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
M10082040054X0PSAR
Integrated Circuits (ICs) - Memory M10082040054X0PSAR
IC RAM 8MBIT SPI 54MHZ 8SOIC

IC RAM 8MBIT SPI 54MHZ 8SOIC

Supplier's Site
IC RAM 8MBIT SPI 54MHZ 8SOIC

IC RAM 8MBIT SPI 54MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-M10082040054X0PSARTR-ND M10082040054X0PSAR M10082040054X0PSAR M10082040054X0PSAR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category MRAM RAM Non-Volatile RAM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details