MRAM (Magnetoresistive RAM) Memory IC 4Mbit 108 MHz 8-DFN (5x6)
IC RAM 4MBIT 108MHZ 8DFN
IC RAM 4MBIT 108MHZ 8DFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M10042040108X0PWAR | M10042040108X0PWAR | M10042040108X0PWAR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | RAM | Non-Volatile | RAM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |