Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960061-LVCH374U
Length: 0 m
Thickness: 0 m
Number of Pins: 0
Width: 0 m
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960061-LVCH374U |
| Product Name | OEM Parts - OEM Parts (J - L) - LVCH374U |