The LDS7001NTGI8 is a touch screen controller from Quarktwin Technology Ltd. designed for true single-layer multi-touch projected capacitive touch screens. It supports up to 35 sensor channels and is optimized for multi-touch capabilities, providing a 10-bit resolution in both X and Y directions. The device operates with a data rate of 8ms (120Hz) and is suitable for screen sizes of 5 inches and smaller. This controller features both I²C and SPI interfaces, allowing for flexible communication with host systems. It operates within a supply voltage range of 2.7V to 3.6V and includes General Purpose I/O (GPIO) functionality. The automatic on-chip calibration adjusts for environmental changes, ensuring accurate touch detection and responsiveness. Applications for the LDS7001 include mobile handsets, personal media players, portable navigation devices, and various consumer electronics. Its low-power mode and efficient manufacturing capabilities make it a viable option for engineers looking to implement advanced touch screen solutions in their projects.
Touchscreen Controller 2 Wire Capacitive 10 b I²C, SPI Interface 48-VFQFN (6x6)
IC SCREEN CNTRL 10BIT 48VFQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | LDS7001NTGI8 | LDS7001NTGI8 |
| Product Name | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Capacitive |