Renesas Electronics Corporation Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204SOGI LDS6204SOGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922886-LDS6204SOGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: LDS6204 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 37 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922886-LDS6204SOGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: LDS6204 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 37 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204SOGI - 922886-LDS6204SOGI - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204SOGI
922886-LDS6204SOGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204SOGI 922886-LDS6204SOGI
Manufacturer: Renesas Electronics America Win Source Part Number: 922886-LDS6204SOGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: LDS6204 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 37 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 922886-LDS6204SOGI
Series: PureTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons, Slider, Wheel 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LDS6204
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 37
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Sensors, Transducers - Touch Sensors - LDS6204SOGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Touch Sensors
LDS6204SOGI
Sensors, Transducers - Touch Sensors LDS6204SOGI
Sensors, Transducers - Touch Sensors

Sensors, Transducers - Touch Sensors

Supplier's Site
Interface - Sensor, Capacitive Touch - LDS6204SOGI - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
LDS6204SOGI
Interface - Sensor, Capacitive Touch LDS6204SOGI
SOIC 12.80X7.60X2.34 MM, 1.27MM

SOIC 12.80X7.60X2.34 MM, 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 922886-LDS6204SOGI LDS6204SOGI LDS6204SOGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204SOGI Sensors, Transducers - Touch Sensors Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20110-SX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2135-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details