Renesas Electronics Corporation Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204NTGI LDS6204NTGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922885-LDS6204NTGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-TQFN (3x3) Package: 20-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: LDS6204 Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTLDS6204NTGI, IDTLDS6204NTGI-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922885-LDS6204NTGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-TQFN (3x3) Package: 20-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: LDS6204 Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTLDS6204NTGI, IDTLDS6204NTGI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204NTGI
922885-LDS6204NTGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204NTGI 922885-LDS6204NTGI
Manufacturer: Renesas Electronics America Win Source Part Number: 922885-LDS6204NTGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-TQFN (3x3) Package: 20-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: LDS6204 Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTLDS6204NTGI, IDTLDS6204NTGI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 922885-LDS6204NTGI
Series: PureTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons, Slider, Wheel 20-TQFN (3x3)
Package: 20-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: LDS6204
Categories: Integrated Circuits (ICs)
Case / Package: 20-TQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTLDS6204NTGI, IDTLDS6204NTGI-ND

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - LDS6204NTGI - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
LDS6204NTGI
Interface - Sensor, Capacitive Touch LDS6204NTGI
IC TOUCH CTLR 8CH CAP 20VFQFPN

IC TOUCH CTLR 8CH CAP 20VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 922885-LDS6204NTGI LDS6204NTGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204NTGI Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC717A10AR-NH - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details