Renesas Electronics Corporation Capacitive Touch Sensors, Proximity Sensor ICs - LDS6201NTGI LDS6201NTGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922884-LDS6201NTGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 16-TQFN (3x3) Package: Tube Package: 16-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTLDS6201NTGI, IDTLDS6201NTGI-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922884-LDS6201NTGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 16-TQFN (3x3) Package: Tube Package: 16-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTLDS6201NTGI, IDTLDS6201NTGI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6201NTGI - 922884-LDS6201NTGI - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6201NTGI
922884-LDS6201NTGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6201NTGI 922884-LDS6201NTGI
Manufacturer: Renesas Electronics America Win Source Part Number: 922884-LDS6201NTGI Series: PureTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 16-TQFN (3x3) Package: Tube Package: 16-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTLDS6201NTGI, IDTLDS6201NTGI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 922884-LDS6201NTGI
Series: PureTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons, Slider, Wheel 16-TQFN (3x3)
Package: Tube
Package: 16-WFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTLDS6201NTGI, IDTLDS6201NTGI-ND

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - LDS6201NTGI - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
LDS6201NTGI
Interface - Sensor, Capacitive Touch LDS6201NTGI
IC TOUCH SENSOR 75W 16VFQFPN

IC TOUCH SENSOR 75W 16VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 922884-LDS6201NTGI LDS6201NTGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6201NTGI Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084EJ - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details