Renesas Electronics Corporation Capacitive Touch Sensors, Proximity Sensor ICs - LDS6120NQGI LDS6120NQGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 876963-LDS6120NQGI Series: PureTouch™ Features: Capacitive Touch Package: Tray Family Name: LDS6120 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 876963-LDS6120NQGI Series: PureTouch™ Features: Capacitive Touch Package: Tray Family Name: LDS6120 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6120NQGI
876963-LDS6120NQGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6120NQGI 876963-LDS6120NQGI
Manufacturer: Renesas Electronics America Win Source Part Number: 876963-LDS6120NQGI Series: PureTouch™ Features: Capacitive Touch Package: Tray Family Name: LDS6120 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 876963-LDS6120NQGI
Series: PureTouch™
Features: Capacitive Touch
Package: Tray
Family Name: LDS6120
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - LDS6120NQGI - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
LDS6120NQGI
Interface - Sensor, Capacitive Touch LDS6120NQGI
IC SENSOR TCH PURETOUCH 40VFQFPN

IC SENSOR TCH PURETOUCH 40VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 876963-LDS6120NQGI LDS6120NQGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6120NQGI Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC71F7001VB-0-TLM-H - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details