Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022515-JM38510/1220
Packaging: Bulk
Mounting: SMD (SMT)
Gain Bandwidth Product: 20 MHz
Number of Pins: 8
Common Mode Rejection Ratio: 80 dB
Categories: OEM Parts(J-L)
Case / Package: Metal
Alternative Parts (Cross-Reference): JM38510/12206BGAJM38
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 8 V
Voltage Gain: 83.52 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022515-JM38510/12206BGA |
| Product Name | OEM Parts - OEM Parts (J - L) - JM38510/12206BGA |