Flyback Switching Regulator IC Positive Adjustable 2.4V 1 Output 8-SOIC (0.154", 3.90mm Width)
DIGITAL GREEN-MODE SYNCHRONOUS R
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IW873-00 | IW873-00 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Active |