DIGITAL GREEN-MODE SYNCHRONOUS R Product overview: IW673-20 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-IW673-20 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372657-IW673-20
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Design Germany GmbH
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: IW673
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Compact AC/DC Adapters/Chargers for Media Tablets and Smart Phones
ECCN: EAR99
Voltage - Supply: 25V
Current - Supply: 3A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-IW673-20 | 1372657-IW673-20 |
| Product Name | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel |