"Flyback Switching Regulator IC Positive Adjustable 2V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
IC REG FLYBACK ADJ 3A 8SOIC Product overview: IW671-00-SO83 from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IW671-00-SO83 can be used for catalog matching and distributor lookup.
DIGITAL GREEN-MODE SYNCHRONOUS R
Flyback Switching Regulator IC Positive Adjustable 2V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
DIGITAL GREEN-MODE SYNCHRONOUS R
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IW671-00-SO83-ND | 739-IW671-00-SO83 | IW671-00-SO83 | IW671-00-SO83 | IW671-00-SO83 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2 to 30 volts | 2 volts | 2 volts | 2 to 30 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |