The iW657P is a USB Power Delivery 3.0 controller with integrated current sensing, designed for rapid-charging AC/DC adapters in smartphones and portable devices. It supports USB PD 3.0 with Programmable Power Supply (PPS), backward compatibility with USB PD 2.0, and Qualcomm Quick Charge 4+ technology. The device operates over a 3.3V to 21V output voltage range and supports up to seven Power Data Objects. It features a 14-pin 4x3mm TDFN package, an integrated charge pump for external NFET control, and proprietary secondary-to-primary
USB POWER DELIVERY 3.0 CONTROLLE Product overview: IW657P-30-72 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-IW657P-30-72 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-IW657P-30-72 |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |