Renesas Electronics Corporation 2A Voltage Regulator IC IW3827-01

Description
IC REG MULT CONFIG ADJ 2A 7SOIC Product overview: IW3827-01 from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IW3827-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG MULT CONFIG ADJ 2A 7SOIC Product overview: IW3827-01 from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IW3827-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Voltage Regulator IC
739-IW3827-01
2A Voltage Regulator IC 739-IW3827-01
IC REG MULT CONFIG ADJ 2A 7SOIC Product overview: IW3827-01 from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IW3827-01 can be used for catalog matching and distributor lookup.

IC REG MULT CONFIG ADJ 2A 7SOIC Product overview: IW3827-01 from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IW3827-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1372651-IW3827-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1372651-IW3827-01
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1372651-IW3827-01
Win Source Part Number: 1372651-IW3827-01 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: IW3827 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Down, Step-Up/Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 18V Current - Output: 2A Topology: Buck, Buck-Boost, Flyback Number of Outputs: 1 Synchronous Rectifier: No

Win Source Part Number: 1372651-IW3827-01
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Design Germany GmbH
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Base Product Number: IW3827
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down, Step-Up/Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 18V
Current - Output: 2A
Topology: Buck, Buck-Boost, Flyback
Number of Outputs: 1
Synchronous Rectifier: No

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IW3827-01 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IW3827-01
PMIC - Voltage Regulators - DC DC Switching Regulators IW3827-01
OFF-LINE HIGH PF CONSTANT-VOLTAG

OFF-LINE HIGH PF CONSTANT-VOLTAG

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - IW3827-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IW3827-01
Voltage Regulators - DC DC Switching Regulators IW3827-01
Buck, Buck-Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 2A 8-SOIC (0.154", 3.90mm Width), 7 Leads

Buck, Buck-Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 2A 8-SOIC (0.154", 3.90mm Width), 7 Leads

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-IW3827-01 1372651-IW3827-01 IW3827-01 IW3827-01
Product Name 2A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
IOUT 2 amps 2 amps 2 amps
VIN 18 volts ? to 18 volts
Unlock Full Specs
to access all available technical data