LED Driver IC 1 Output AC DC Offline Switcher Flyback No Dimming 50mA SOT-23-6
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IW3626-02 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Flyback |
| Output Current | 0.0500 amps |
| Switching Frequency | 72 kHz |