Win Source Part Number: 1372594-IW339-00
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
Type: AC DC Offline Switcher
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics Operations Services Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
ECCN: EAR99
Topology: Flyback
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 15V
Voltage - Supply (Max): 60V
Dimming: PWM
SSL INTERFACE CONTROLLER FOR ANA Product overview: IW339-00 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW339-00 can be used for catalog matching and distributor lookup.
IC LED DVR OFLN SWITCHER 8SOIC
IC LED DVR OFLN SWITCHER 8SOIC
SSL INTERFACE CONTROLLER FOR ANA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1372594-IW339-00 | 137-IW339-00 | 1695-IW339-00TR-ND | IW339-00 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | ||
| Input Voltage | 15 to 60 volts | 15 to 60 volts | 15 to 60 volts |