Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches IW1790-09B

Description
Win Source Part Number: 1382380-IW1790-09B Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tape & Reel (TR) Output Isolation: Isolated Internal Switch(s): No Topology: Secondary Side SR Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Voltage - Supply (Vcc/Vdd): 45V HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: IW1790 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382380-IW1790-09B Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tape & Reel (TR) Output Isolation: Isolated Internal Switch(s): No Topology: Secondary Side SR Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Voltage - Supply (Vcc/Vdd): 45V HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: IW1790 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1382380-IW1790-09B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1382380-IW1790-09B
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1382380-IW1790-09B
Win Source Part Number: 1382380-IW1790-09B Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: Tape & Reel (TR) Output Isolation: Isolated Internal Switch(s): No Topology: Secondary Side SR Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Voltage - Supply (Vcc/Vdd): 45V HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: IW1790 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,500 pcs

Win Source Part Number: 1382380-IW1790-09B
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Package: Tape & Reel (TR)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Secondary Side SR
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Voltage - Supply (Vcc/Vdd): 45V
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: IW1790
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,500 pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - IW1790-09B - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
IW1790-09B
PMIC - AC DC Converters, Offline Switchers IW1790-09B
IC OFFLIN CONV SEC SIDE SR 8SOIC

IC OFFLIN CONV SEC SIDE SR 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - IW1790-09B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
IW1790-09B
AC DC Converters, Offline Switches IW1790-09B
Converter Offline Secondary Side SR Topology 8-SOIC

Converter Offline Secondary Side SR Topology 8-SOIC

Buy Now
AC DC Converters, Offline Switches - IW1790-09B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
IW1790-09B
AC DC Converters, Offline Switches IW1790-09B
Converter Offline Secondary Side SR Topology 8-SOIC

Converter Offline Secondary Side SR Topology 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1382380-IW1790-09B IW1790-09B IW1790-09B
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065ELJ - 204977-ICE3A2065ELJ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details