Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches IW1602-10B

Description
Win Source Part Number: 1355005-IW1602-10B Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: IW1602 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Power (Watts): 10 W Voltage - Supply (Vcc/Vdd): 25V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 89kHz Output Isolation: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1355005-IW1602-10B Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: IW1602 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Power (Watts): 10 W Voltage - Supply (Vcc/Vdd): 25V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 89kHz Output Isolation: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1355005-IW1602-10B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1355005-IW1602-10B
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1355005-IW1602-10B
Win Source Part Number: 1355005-IW1602-10B Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: IW1602 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Power (Watts): 10 W Voltage - Supply (Vcc/Vdd): 25V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 89kHz Output Isolation: Isolated

Win Source Part Number: 1355005-IW1602-10B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Design Germany GmbH
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: IW1602
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Power (Watts): 10 W
Voltage - Supply (Vcc/Vdd): 25V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 89kHz
Output Isolation: Isolated

Buy Now Datasheet
AC DC Converters, Offline Switches - IW1602-10B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
IW1602-10B
AC DC Converters, Offline Switches IW1602-10B
Converter Offline Flyback Topology 89kHz SOT-23-6

Converter Offline Flyback Topology 89kHz SOT-23-6

Buy Now Datasheet
AC DC Converters, Offline Switches - IW1602-10B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
IW1602-10B
AC DC Converters, Offline Switches IW1602-10B
Converter Offline Flyback Topology 89kHz SOT-23-6

Converter Offline Flyback Topology 89kHz SOT-23-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - IW1602-10B - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
IW1602-10B
PMIC - AC DC Converters, Offline Switchers IW1602-10B
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1355005-IW1602-10B IW1602-10B IW1602-10B
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers