Renesas Electronics Corporation Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas ISLA216P13IRZ

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT; Resolution (Bits):16bit; Sampling Rate:130MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT; Resolution (Bits):16bit; Sampling Rate:130MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas - 32T2821 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas
32T2821
Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas 32T2821
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT; Resolution (Bits):16bit; Sampling Rate:130MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT; Resolution (Bits):16bit; Sampling Rate:130MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 32T2821
Product Name Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8400AB-B-IS - 933690-SI8400AB-B-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
8B DIN Rail Carrier, 5VDC, CJC - 8BP01-305 - Dataforth Corporation
Specs
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details