Renesas Electronics Corporation Analog To Digital Converter Adc, 8 Bit; Resolution (Bits) Renesas ISLA118P50IRZ

Description
ANALOG TO DIGITAL CONVERTER ADC, 8 BIT; Resolution (Bits):8bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 8 BIT; Resolution (Bits):8bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 8 Bit; Resolution (Bits) Renesas - 72R9482 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 8 Bit; Resolution (Bits) Renesas
72R9482
Analog To Digital Converter Adc, 8 Bit; Resolution (Bits) Renesas 72R9482
ANALOG TO DIGITAL CONVERTER ADC, 8 BIT; Resolution (Bits):8bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Product Range:-RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 8 BIT; Resolution (Bits):8bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 72R9482
Product Name Analog To Digital Converter Adc, 8 Bit; Resolution (Bits) Renesas
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 1923392 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Voltage
Agency Approval No
View Details