Renesas Electronics Corporation Smart Power Stage Module, 60A, Qfn-32; Input Voltage Min Renesas ISL99227IRZ-T

Description
SMART POWER STAGE MODULE, 60A, QFN-32; Input Voltage Min:4.5V; Input Voltage Max:18V; Output Current:60A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Switching Frequency Max:2MHz RoHS Compliant: Yes
Datasheet
Description
SMART POWER STAGE MODULE, 60A, QFN-32; Input Voltage Min:4.5V; Input Voltage Max:18V; Output Current:60A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Switching Frequency Max:2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Power Stage Module, 60A, Qfn-32; Input Voltage Min Renesas - 84AC7104 - Newark, An Avnet Company
Chicago, IL, United States
Smart Power Stage Module, 60A, Qfn-32; Input Voltage Min Renesas
84AC7104
Smart Power Stage Module, 60A, Qfn-32; Input Voltage Min Renesas 84AC7104
SMART POWER STAGE MODULE, 60A, QFN-32; Input Voltage Min:4.5V; Input Voltage Max:18V; Output Current:60A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Switching Frequency Max:2MHz RoHS Compliant: Yes

SMART POWER STAGE MODULE, 60A, QFN-32; Input Voltage Min:4.5V; Input Voltage Max:18V; Output Current:60A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Switching Frequency Max:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 84AC7104
Product Name Smart Power Stage Module, 60A, Qfn-32; Input Voltage Min Renesas
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1204ARGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53328-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74HCT1G125GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details