The ISL99227 and ISL99227B are Smart Power Stage (SPS) compatible with Intersil’s ISL68xxx/69xxx Digital Multiphase (DMP) controllers and phase doubler (ISL6617A), respectively. The ISL99227 and ISL99227B have integrated high accuracy current and temperature monitors that can be fed back to the controller and doubler to complete a multiphase DC/DC system. They simplify design and increase performance by eliminating the DCR sensing network and associated thermal compensation. Light-load efficiency is supported via a dedicated LFET control pin. An industry leading thermally enhanced 5x5 PQFN package allows minimal overall PCB real estate.
The ISL99227 and ISL99227B feature a 3.3V compatible, 5.0V compatible tri-state PWM input that, working together with Intersil’s multiphase PWM controllers, provide a robust solution in the event of abnormal operating conditions. The ISL99227 and ISL99227B also improve system performance and reliability with integrated fault protection of UVLO, over-temperature, and overcurrent. An open-drain fault reporting pin simplifies the handshake between SPS and Intersil controllers and can be used to disable the controller during start-up and fault conditions.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 759321-ISL99227IRZ-T
Function: Controller
Interface: PWM
Supply Current: 4.75mA
Family Name: ISL99227
Categories: Integrated Circuits
Supplier Device Package: 32-PQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-PowerWFQFN
Alternative Parts (Cross-Reference): ISL99227HRZ-T; ISL99227BFRZ-T; ISL99227FRZ-T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 18V
Controller PWM Interface 32-PQFN (5x5)
Controller PWM Interface 32-PQFN (5x5)
Controller PWM Interface 32-PQFN (5x5)
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ISL99227IRZ-T | 759321-ISL99227IRZ-T | 20-ISL99227IRZ-TDKR-ND |
| Product Name | Smart Power Stage (SPS) Module with Integrated High Accuracy Current and Temperature Monitors | Electronic Surplus - ISL99227IRZ-T | Modules |