The ISL99227 and ISL99227B are Smart Power Stage modules designed for use with Renesas digital multiphase controllers, integrating high-accuracy current and temperature monitoring to eliminate external DCR sensing networks. They operate from a 4.5V to 18V input, support up to 60A DC current, and feature a 3.3V-compatible tri-state PWM input for the ISL99227. The device includes an open-drain fault output, dedicated low-side FET control, and comprehensive protection against overcurrent, over-temperature, and undervoltage conditions. It is housed in a 32-lead 5x5 mm PQFN package and supports up to 2MHz switching frequency. The part is RoHS compliant with Exemption 7a.
IC Product overview: ISL99227FRZ-TS2791 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-ISL99227FRZ-TS27
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-ISL99227FRZ-TS2791 |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |