Renesas Electronics Corporation PMIC - PMIC - Full, Half - Bridge Drivers - ISL99140IRZ-T ISL99140IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1049026-ISL99140IRZ- T Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: DC-DC Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 18 V Load Type: Inductive Family Name: ISL99140 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 40A Alternative Parts (Cross-Reference): ISL99140IRZ; Introduction Date: May 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1049026-ISL99140IRZ- T Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: DC-DC Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 18 V Load Type: Inductive Family Name: ISL99140 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 40A Alternative Parts (Cross-Reference): ISL99140IRZ; Introduction Date: May 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99140IRZ-T - 1049026-ISL99140IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99140IRZ-T
1049026-ISL99140IRZ-T
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99140IRZ-T 1049026-ISL99140IRZ-T
Manufacturer: Intersil Win Source Part Number: 1049026-ISL99140IRZ- T Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: DC-DC Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 18 V Load Type: Inductive Family Name: ISL99140 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 40A Alternative Parts (Cross-Reference): ISL99140IRZ; Introduction Date: May 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1049026-ISL99140IRZ-T
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: DC-DC Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 4.5 V to 18 V
Load Type: Inductive
Family Name: ISL99140
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 40A
Alternative Parts (Cross-Reference): ISL99140IRZ;
Introduction Date: May 05, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 20-ISL99140IRZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
20-ISL99140IRZ-TTR-ND
Full, Half-Bridge (H Bridge) Drivers 20-ISL99140IRZ-TTR-ND
Half Bridge Driver DC-DC Converters DrMOS 40-QFN (6x6)

Half Bridge Driver DC-DC Converters DrMOS 40-QFN (6x6)

Buy Now Datasheet
Full Half-Bridge Drivers - ISL99140IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ISL99140IRZ-T
Full Half-Bridge Drivers ISL99140IRZ-T
Half Bridge Driver DC-DC Converters DrMOS 40-QFN (6x6)

Half Bridge Driver DC-DC Converters DrMOS 40-QFN (6x6)

Buy Now Datasheet
Drmos Power Module, 40A, Qfn-Ep-40; Input Voltage Min Renesas - 84AC7103 - Newark, An Avnet Company
Chicago, IL, United States
Drmos Power Module, 40A, Qfn-Ep-40; Input Voltage Min Renesas
84AC7103
Drmos Power Module, 40A, Qfn-Ep-40; Input Voltage Min Renesas 84AC7103
DRMOS POWER MODULE, 40A, QFN-EP-40; Input Voltage Min:0V; Input Voltage Max:20V; Output Current:40A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:QFN-EP; No. of Pins:40Pins; Switching Frequency Max:2MHz RoHS Compliant: Yes

DRMOS POWER MODULE, 40A, QFN-EP-40; Input Voltage Min:0V; Input Voltage Max:20V; Output Current:40A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:QFN-EP; No. of Pins:40Pins; Switching Frequency Max:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1049026-ISL99140IRZ-T 20-ISL99140IRZ-TTR-ND ISL99140IRZ-T 84AC7103
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ISL99140IRZ-T Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Drmos Power Module, 40A, Qfn-Ep-40; Input Voltage Min Renesas
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 40-QFN (6x6) 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1310RHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.46 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - A6275SLWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 448-1EDN9550BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 9.4 amps
View Details
3 suppliers
 - 74LVC2G240GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details