Renesas Electronics Corporation PMIC - PMIC - Full, Half - Bridge Drivers - ISL99135BDRZ-T ISL99135BDRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922059-ISL99135BDRZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5) Package: Reel - TR Package: 24-PowerTFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (3.5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922059-ISL99135BDRZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5) Package: Reel - TR Package: 24-PowerTFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (3.5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99135BDRZ-T - 922059-ISL99135BDRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99135BDRZ-T
922059-ISL99135BDRZ-T
PMIC - PMIC - Full, Half - Bridge Drivers - ISL99135BDRZ-T 922059-ISL99135BDRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922059-ISL99135BDRZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5) Package: Reel - TR Package: 24-PowerTFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (3.5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922059-ISL99135BDRZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5)
Package: Reel - TR
Package: 24-PowerTFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (3.5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Full Half-Bridge Drivers - ISL99135BDRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ISL99135BDRZ-T
Full Half-Bridge Drivers ISL99135BDRZ-T
Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5)

Half Bridge Driver DC-DC Converters DrMOS 24-QFN (3.5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 922059-ISL99135BDRZ-T ISL99135BDRZ-T
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ISL99135BDRZ-T Full Half-Bridge Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-QFN (3.5x5) 24-PowerTFQFN
Driver Type Dual Gate Driver
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD96416RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers
Specialty Logic - 1727-74LVC1GX04GV,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details