The ISL99125BDRZ-T is a 25A DrMOS power module with diode emulation for high-density DC/DC converters, designed for use with Intersil PWM controllers in applications such as microprocessor core regulation and server power systems. It is housed in a 24-lead 3.5mm × 5mm QFN package with an exposed thermal pad. The device supports a 0V to 25V input voltage range, a three-state 5.0V PWM input, and switching frequencies up to 2MHz. It features adaptive shoot-through protection, a 3µA shutdown supply current for PS4 compliance, and an integrated high-side gate-to-source resistor. The module is RoHS compliant and rated for operation from -40°C to +85°C.
IC HALF BRIDGE DRIVER 25A 24QFN Product overview: ISL99125BDRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 25A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-ISL99125BDRZ-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-ISL99125BDRZ-T |
| Product Name | 25A Power Management IC |
| Package Type | Other; Tape & Reel (TR) |