The ISL98608 and ISL98608IIH are high efficiency power supplies for small size displays, such as smart phones and tablets requiring ±supply rails. They integrate a boost regulator, LDO, and inverting charge pump that are used to generate two output rails: +5.5V and -5.5V (ISL98608) and +5V and -5V (ISL98608IIH). The output voltages can be adjusted from ±4.5V up to ±7V with 50mV steps using the I2C interface.
The devices integrate synchronous rectification MOSFETs for the boost regulator and inverting charge pump, which maximizes conversion efficiency.
The ISL98608 and ISL98608IIH integrate all compensation and feedback components, which minimizes BOM count and reduces the solution PCB size to 18mm2.
The input voltage range, high efficiency operation, and very low shutdown current make the devices ideal for use in single cell Li-ion battery operated applications.
The ISL98608 and ISL98608IIH are offered in a 1.744mmx1.744mm WLCSP package, and the devices are specified for operation across the -40°C to +85°C ambient temperature range.
Manufacturer: Intersil Corporation
Win Source Part Number: 746375-ISL98608II55Z
Manufacturer Homepage: www.intersil.com/cda
Reference case: WLCSP
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG CONV TFT LCD 2OUT 16WLCSP Product overview: ISL98608II55Z-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL98608II55Z-T can be used for catalog matching and distributor lookup.
IC REG CONV TFT LCD 2OUT 16WLCSP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL98608II55Z-T | 746375-ISL98608II55Z-T | 750-ISL98608II55Z-T | ISL98608II55Z-T |
| Product Name | High Efficiency Power Supplies for Small Size Displays | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL98608II55Z-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; WLCSP | Other; Tape & Reel (TR) | Other; 16-UFBGA, WLCSP |