Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL98607BEIAZ-T ISL98607BEIAZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1049024-ISL98607BEIA Z-T Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.8 V to 4.4 V Number of Outputs: 2 Output Voltage: ±5 V to ±5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WLCSP (1.82x2.15) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1049024-ISL98607BEIA Z-T Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.8 V to 4.4 V Number of Outputs: 2 Output Voltage: ±5 V to ±5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WLCSP (1.82x2.15) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL98607BEIAZ-T - 1049024-ISL98607BEIAZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL98607BEIAZ-T
1049024-ISL98607BEIAZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL98607BEIAZ-T 1049024-ISL98607BEIAZ-T
Manufacturer: Intersil Win Source Part Number: 1049024-ISL98607BEIA Z-T Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.8 V to 4.4 V Number of Outputs: 2 Output Voltage: ±5 V to ±5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WLCSP (1.82x2.15) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1049024-ISL98607BEIAZ-T
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.8 V to 4.4 V
Number of Outputs: 2
Output Voltage: ±5 V to ±5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WLCSP (1.82x2.15)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Power Management IC
750-ISL98607BEIAZ-T
Power Management IC 750-ISL98607BEIAZ-T
IC REG CONV TFT LCD 2OUT 20WLCSP Product overview: ISL98607BEIAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL98607BEIAZ-T can be used for catalog matching and distributor lookup.

IC REG CONV TFT LCD 2OUT 20WLCSP Product overview: ISL98607BEIAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL98607BEIAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL98607BEIAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL98607BEIAZ-T
PMIC - Voltage Regulators - Special Purpose ISL98607BEIAZ-T
IC REG CONV TFT LCD 2OUT 20WLCSP

IC REG CONV TFT LCD 2OUT 20WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1049024-ISL98607BEIAZ-T 750-ISL98607BEIAZ-T ISL98607BEIAZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL98607BEIAZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-WLCSP (1.82x2.15) Other; Tape & Reel (TR) Other; 20-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1147AN-3.3 - 860219-ADP1147AN-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Package Type DIP; Other; 8-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Switching Regulators - 1883362 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Motor Drivers, Controllers - A4933KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Distribution Switches, Load Drivers - BTS3035EJXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Auto Restart
View Details