Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190545-ISL98602IRAB
Packaging: Tray
Mounting Style: SMD
Applications: Controller/Converter
Voltage - Output: Adjustable
Number of Outputs: 5
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: ISL98602
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 9.5V ~ 15V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190545-ISL98602IRABZ |
| Product Name | Electronic Surplus - ISL98602IRABZ |