Renesas Electronics Corporation 5 Channel DC/DC Converter + VON Slice + Power Good ISL98602IRABZ

Description
The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.
Request a Quote Datasheet
Description
The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Channel DC/DC Converter + V<sub>ON</sub> Slice + Power Good - ISL98602IRABZ - Renesas Electronics Corporation
Milpitas, CA, USA
5 Channel DC/DC Converter + VON Slice + Power Good
ISL98602IRABZ
5 Channel DC/DC Converter + VON Slice + Power Good ISL98602IRABZ
The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.

The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.

Supplier's Site Datasheet
Singapore, Singapore
Power Management IC
750-ISL98602IRABZ
Power Management IC 750-ISL98602IRABZ
IC REG CTRLR/CONV 5OUT 40QFN Product overview: ISL98602IRABZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL98602IRABZ can be used for catalog matching and distributor lookup.

IC REG CTRLR/CONV 5OUT 40QFN Product overview: ISL98602IRABZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL98602IRABZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL98602IRABZ
Switching Voltage Regulators ISL98602IRABZ
Switching Voltage Regulators AVDD=15 6 VFBB1=3 3 VOFF=-4 TSSBST=5 TDL

Switching Voltage Regulators AVDD=15 6 VFBB1=3 3 VOFF=-4 TSSBST=5 TDL

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL98602IRABZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL98602IRABZ
PMIC - Voltage Regulators - Special Purpose ISL98602IRABZ
IC REG CTRLR/CONV 5OUT 40QFN

IC REG CTRLR/CONV 5OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number ISL98602IRABZ 750-ISL98602IRABZ ISL98602IRABZ ISL98602IRABZ
Product Name 5 Channel DC/DC Converter + VON Slice + Power Good Power Management IC Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN Other; Tray Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data