The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.
IC REG CTRLR/CONV 5OUT 40QFN Product overview: ISL98602IRABZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL98602IRABZ-T7
Manufacturer: Intersil
Win Source Part Number: 777500-ISL98602IRABZ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Applications: Controller/Converter
Mounting: SMD
Voltage - Output: Adjustable
Voltage - Input: 9.5 V ~ 15 V
Number of Outputs: 5
Family Name: ISL98602
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): MAX642ACPA+; MAX643AESA+T; MAX643ACSA+T; MAX641AEPA+;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG CTRLR/CONV 5OUT 40QFN
Switching Voltage Regulators AVDD=15 6 VFBB1=3 3 VOFF=-4 TSSBST=5 TDL
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL98602IRABZ-T7A | 750-ISL98602IRABZ-T7A | 777500-ISL98602IRABZ-T7A | ISL98602IRABZ-T7A | ISL98602IRABZ-T7A |
| Product Name | 5 Channel DC/DC Converter + VON Slice + Power Good | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL98602IRABZ-T7A | PMIC - Voltage Regulators - Special Purpose | Switching Voltage Regulators |
| Package Type | Other; QFN | Other; Tape & Reel (TR) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |