Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL98602IRAAZ

Description
IC REG CTRLR/CONV 5OUT 40QFN
Datasheet
Description
IC REG CTRLR/CONV 5OUT 40QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - ISL98602IRAAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
ISL98602IRAAZ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL98602IRAAZ
IC REG CTRLR/CONV 5OUT 40QFN

IC REG CTRLR/CONV 5OUT 40QFN

Supplier's Site
Ic, Dc/dc Volt Reg, 5 O/p, 1.3Mhz, Qfn; Input Voltage Min Renesas - 84AC7102 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Volt Reg, 5 O/p, 1.3Mhz, Qfn; Input Voltage Min Renesas
84AC7102
Ic, Dc/dc Volt Reg, 5 O/p, 1.3Mhz, Qfn; Input Voltage Min Renesas 84AC7102
IC, DC/DC VOLT REG, 5 O/P, 1.3MHZ, QFN; Input Voltage Min:9.5V; Input Voltage Max:15V; No. of Outputs:5 Output; DC / DC Converter IC Case:QFN; No. of Pins:40Pins; Output Current - Output 1:2A; Output Current - Output 2:-; Output RoHS Compliant: Yes

IC, DC/DC VOLT REG, 5 O/P, 1.3MHZ, QFN; Input Voltage Min:9.5V; Input Voltage Max:15V; No. of Outputs:5 Output; DC / DC Converter IC Case:QFN; No. of Pins:40Pins; Output Current - Output 1:2A; Output Current - Output 2:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number ISL98602IRAAZ 84AC7102
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ic, Dc/dc Volt Reg, 5 O/p, 1.3Mhz, Qfn; Input Voltage Min Renesas
Outlets 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details