Renesas Electronics Corporation 5 Channel DC/DC Converter + VON Slice + Power Good ISL98602IRAAZ-T7A

Description
The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.
Datasheet
Description
The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Channel DC/DC Converter + V<sub>ON</sub> Slice + Power Good - ISL98602IRAAZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
5 Channel DC/DC Converter + VON Slice + Power Good
ISL98602IRAAZ-T7A
5 Channel DC/DC Converter + VON Slice + Power Good ISL98602IRAAZ-T7A
The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.

The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck controller for two logic voltages. The VsubON/sub slicing circuitry and power good function are also included.brbr Operating at 1.3MHz, the AVDD boost converter features a 5.5A boost FET. Feedback is taken from the far side of the delay FET for improving regulation. The OVP circuit protects output side components.brbr The logic synchronous buck converter features two 2.3A FETs operating at 1.3MHz internal clock. The output voltage is set by the IC internally or with a feedback resistor. The soft-start circuitry is also integrated with the buck.brbr The second logic voltage is generated from a synchronous buck converter with MOSFET controllers. The overcurrent protection is also integrated with the buck.brbr The charge pump of VsubON/sub and VsubOFF/sub uses the full switching frequency and integrates the driver for high current capability. VsubON/sub is further processed through an integrated VsubON/sub slice circuit in order to reduce flicker.brbr Alternative fixed voltages at the boost, Buck1, Buck2, VsubON/sub charge pump, and VsubOFF/sub charge pump are available in ISL98602.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL98602IRAAZ-T7A
Switching Voltage Regulators ISL98602IRAAZ-T7A
Switching Voltage Regulators AVDD=15 6 VFBB1=3 3 VOFF=-6 TSSBST=5 TDL

Switching Voltage Regulators AVDD=15 6 VFBB1=3 3 VOFF=-6 TSSBST=5 TDL

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL98602IRAAZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL98602IRAAZ-T7A
PMIC - Voltage Regulators - Special Purpose ISL98602IRAAZ-T7A
IC REG CTRLR/CONV 5OUT 40QFN

IC REG CTRLR/CONV 5OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number ISL98602IRAAZ-T7A ISL98602IRAAZ-T7A ISL98602IRAAZ-T7A
Product Name 5 Channel DC/DC Converter + VON Slice + Power Good Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Automotive, Dual Synchronous, Low Voltage Buck - A8651KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
View Details
8 suppliers
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
DC DC Switching Controllers - 448-CYPAS211A132LQXQTXUMA1DKR-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details