Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL98012IUZ ISL98012IUZ

Description
Manufacturer: Intersil Win Source Part Number: 1049021-ISL98012IUZ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz to 750kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 17V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1049021-ISL98012IUZ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz to 750kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 17V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL98012IUZ - 1049021-ISL98012IUZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL98012IUZ
1049021-ISL98012IUZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL98012IUZ 1049021-ISL98012IUZ
Manufacturer: Intersil Win Source Part Number: 1049021-ISL98012IUZ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz to 750kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 17V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 1049021-ISL98012IUZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz to 750kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 17V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL98012IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL98012IUZ
Voltage Regulators - DC DC Switching Regulators ISL98012IUZ
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL98012IUZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL98012IUZ
PMIC - Voltage Regulators - DC DC Switching Regulators ISL98012IUZ
IC REG BOOST ADJ 1A 10MSOP

IC REG BOOST ADJ 1A 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1049021-ISL98012IUZ ISL98012IUZ ISL98012IUZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL98012IUZ Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3607ARU-REEL7 - 860322-ADP3607ARU-REEL7 - Win Source Electronics
Specs
Package Type SSOP; Other; 8-TSSOP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 2448633 - RS Components, Ltd.
Specs
IOUT 0.6000 amps
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8483EEK-T-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 5-WDFN Exposed Pad
View Details
4 suppliers