Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1A 10MSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL98012IUZ-TK | ISL98012IUZ-TK |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 4.5 to 17 volts |