Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810585-ISL98012IUZ-T
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz ~ 750kHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Output (Min/Fixed): 4.5V
Synchronous Rectifier: No
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 13.2V
Maximum Output Voltage: 17V
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: ISL98012
Switching Regulator, Voltage-mode, 0.15A, 750kHz Switching Freq-Max, PDSO10
IC REG BOOST ADJ 1A 10MSOP
IC REG BOOST ADJ 1A 10MSOP
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 1A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 810585-ISL98012IUZ-T | ISL98012IUZ-T | ISL98012IUZ-T | ISL98012IUZ-T | ISL98012IUZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL98012IUZ-T | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-TFSOP, 10-MSOP | SSOP; Other; TSSOP10 | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Obsolete | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |