Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190542-ISL98002CRZ-
Packaging: Tray
Number of Channels: 3
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 72-QFN
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ISL98002
Manufacturer Pack Quantity: 840
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.65V ~ 2V, 3V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 2V, 3V ~ 3.6V
Power (W): 535mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190542-ISL98002CRZ-170 |
| Product Name | Electronic Surplus - ISL98002CRZ-170 |