Renesas Electronics Corporation RGB Buck-Boost 3-Channel Color Sequencing LED Driver ISL97900CRZ-TK

Description
The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of the LED brightness. The ISL97900 utilizes a buck-boost converter to ensure that optimum output voltage is maintained for a wide range of LED forward voltages. The integrated buck-boost converter operates well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97900 architecture includes a 10-bit DAC, which controls the LED currents. Each of the LED currents can be programmed through serial interface. The ISL97900 also includes the Dynamic Headroom Management function to provide seamless adjustment for the LEDs’ voltages, which reduces power consumption.
Request a Quote Datasheet
Description
The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of the LED brightness. The ISL97900 utilizes a buck-boost converter to ensure that optimum output voltage is maintained for a wide range of LED forward voltages. The integrated buck-boost converter operates well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97900 architecture includes a 10-bit DAC, which controls the LED currents. Each of the LED currents can be programmed through serial interface. The ISL97900 also includes the Dynamic Headroom Management function to provide seamless adjustment for the LEDs’ voltages, which reduces power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RGB Buck-Boost 3-Channel Color Sequencing LED Driver - ISL97900CRZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
RGB Buck-Boost 3-Channel Color Sequencing LED Driver
ISL97900CRZ-TK
RGB Buck-Boost 3-Channel Color Sequencing LED Driver ISL97900CRZ-TK
The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of the LED brightness. The ISL97900 utilizes a buck-boost converter to ensure that optimum output voltage is maintained for a wide range of LED forward voltages. The integrated buck-boost converter operates well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97900 architecture includes a 10-bit DAC, which controls the LED currents. Each of the LED currents can be programmed through serial interface. The ISL97900 also includes the Dynamic Headroom Management function to provide seamless adjustment for the LEDs’ voltages, which reduces power consumption.

The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of the LED brightness.
The ISL97900 utilizes a buck-boost converter to ensure that optimum output voltage is maintained for a wide range of LED forward voltages. The integrated buck-boost converter operates well over 90% efficiency across a wide range of operating conditions. The power conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation.
The ISL97900 architecture includes a 10-bit DAC, which controls the LED currents. Each of the LED currents can be programmed through serial interface.
The ISL97900 also includes the Dynamic Headroom Management function to provide seamless adjustment for the LEDs’ voltages, which reduces power consumption.

Supplier's Site Datasheet
LED Drivers - ISL97900CRZ-TK-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 500mA 28-QFN (4x5)

LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 500mA 28-QFN (4x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97900CRZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97900CRZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97900CRZ-TK
IC LED DRV RGLTR I2C 500MA 28QFN

IC LED DRV RGLTR I2C 500MA 28QFN

Supplier's Site
PMIC - LED Drivers - ISL97900CRZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97900CRZ-TK
PMIC - LED Drivers ISL97900CRZ-TK
IC LED DRIVER RGLTR DIM 28QFN

IC LED DRIVER RGLTR DIM 28QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97900CRZ-TK ISL97900CRZ-TK-ND ISL97900CRZ-TK ISL97900CRZ-TK
Product Name RGB Buck-Boost 3-Channel Color Sequencing LED Driver LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type RGB Dimmable
Input Voltage 2.8 to 5.5 volts 2.8 to 5.5 volts 2.8 to 5.5 volts
Output Voltage 5.5 volts 5.5 volts
Output Current 1500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6277SLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM3500TLX-21 - 071256-LM3500TLX-21 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 21 volts
View Details
2 suppliers