Renesas Electronics Corporation Board Mount LED Drivers - ISL97900-CRZ-EVALZ ISL97900-CRZ-EVALZ

Description
Manufacturer: Intersil Win Source Part Number: 778230-ISL97900-CRZ- EVALZ Features: I2C Voltage - Output: 5.5V Voltage - Input: 2.8 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: ISL97900 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1.5A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778230-ISL97900-CRZ- EVALZ Features: I2C Voltage - Output: 5.5V Voltage - Input: 2.8 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: ISL97900 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1.5A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - ISL97900-CRZ-EVALZ - 778230-ISL97900-CRZ-EVALZ - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - ISL97900-CRZ-EVALZ
778230-ISL97900-CRZ-EVALZ
Board Mount LED Drivers - ISL97900-CRZ-EVALZ 778230-ISL97900-CRZ-EVALZ
Manufacturer: Intersil Win Source Part Number: 778230-ISL97900-CRZ- EVALZ Features: I2C Voltage - Output: 5.5V Voltage - Input: 2.8 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: ISL97900 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1.5A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 778230-ISL97900-CRZ-EVALZ
Features: I2C
Voltage - Output: 5.5V
Voltage - Input: 2.8 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: ISL97900
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 778230-ISL97900-CRZ-EVALZ
Product Name Board Mount LED Drivers - ISL97900-CRZ-EVALZ
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear LED Driver IC - BCR 420U E6433 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 150 to 200 milliamps
Output Power 1 watts
View Details
TSSOP LED Driver IC - 137-A6282ELP-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 12 volts
Number of Channels 16 #
View Details
5 suppliers