IC REG BOOST ADJ 1.2A DL 10DFN
Boost Switching Regulator IC Positive Adjustable 4.3V 2 Output 1.2A (Switch) 10-VFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL97702IRZ-T7 | ISL97702IRZ-T7 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.2 amps | 1.2 amps |
| fsw | 1000 kHz | 1000 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-VFDFN Exposed Pad |