The ISL97701 represents a high efficiency boost converter with integrated boost FET, boost diode and input disconnect FET.brbr With an input voltage of 2.3V to 5.5V the ISL97701 has an output capability of up to 50mA at 18V using integrated 500mA switches. Efficiencies are up to 87%. The integrated protection FET is used to disconnect the boost inductor from the input supply whenever an output fault condition is detected, or when the device is disabled. This gives 0 output current in the disabled mode, compared to standard boost converters where current can still flow when the device is disabled.brbr The ISL97701 comes in the 10 Ld 3x3 DFN package and is specified for operation over the -40°C to +85°C temperature range.
Boost Switching Regulator IC Positive Adjustable 4.3V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
Switching Voltage Regulators BOOST W/ INTEGRATED SCHOTKY & INPUT DISC
IC REG BOOST ADJ 1.2A 10DFN
Boost Switching Regulator IC Positive Adjustable 4.3V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.2A 10DFN
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL97701IRZ | ISL97701IRZ-ND | ISL97701IRZ | ISL97701IRZ | ISL97701IRZ | ISL97701IRZ |
| Product Name | Boost Regulator with Integrated Schottky and Input Disconnect Switch | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 4.3 to 28 volts | 4.3 to 28 volts | 4.3 volts | 4.3 to 28 volts | ||
| IOUT | 0.0500 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |
| VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |