The ISL97701 represents a high efficiency boost converter with integrated boost FET, boost diode and input disconnect FET.brbr With an input voltage of 2.3V to 5.5V the ISL97701 has an output capability of up to 50mA at 18V using integrated 500mA switches. Efficiencies are up to 87%. The integrated protection FET is used to disconnect the boost inductor from the input supply whenever an output fault condition is detected, or when the device is disabled. This gives 0 output current in the disabled mode, compared to standard boost converters where current can still flow when the device is disabled.brbr The ISL97701 comes in the 10 Ld 3x3 DFN package and is specified for operation over the -40°C to +85°C temperature range.
Manufacturer: Intersil
Win Source Part Number: 134550-ISL97701IRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.3V
Maximum Output Voltage: 28V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Boost Switching Regulator IC Positive Adjustable 4.3V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 4.3V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 4.3V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.2A 10DFN
Switching Voltage Regulators BOOSTG W/INTEGRTD SCHOTTKY & INPUT D
Boost Switching Regulator IC Positive Adjustable 4.3V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.2A 10DFN
IC REG BOOST ADJ 1.2A 10DFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL97701IRZ-T7 | 134550-ISL97701IRZ-T7 | ISL97701IRZ-T7TR-ND | ISL97701IRZ-T7 | ISL97701IRZ-T7 | ISL97701IRZ-T7 | ISL97701IRZ-T7 | ISL97701IRZ-T7 |
| Product Name | Boost Regulator with Integrated Schottky and Input Disconnect Switch | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97701IRZ-T7 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Package Type | Other; DFN | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 4.3 to 28 volts | 4.3 volts | 4.3 to 28 volts | 4.3 volts | 4.3 to 28 volts | 4.3 volts | ||
| IOUT | 0.0500 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |
| VIN | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts |